Z2 Mini G3 Workstation

Finally a revolutionary mini PC for CAD that delivers breakthrough power and versatility in a small, elegant design. Made by and for design professionals, the Z2 Mini gives you both performance and reliability for the best CAD experience.

  • Windows 10 Pro or other operating systems available

Manufacturer Part Number
1FU32PA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64) 2 
HP Linux®-ready
Processor family: Intel® Xeon® E3 processor
Intel® Core™ i7 processor
Intel® Core™ i5 processor
Intel® Core™ i3 processor 3 
Processor: Intel® Xeon® E3-1245 v5 with Intel HD Graphics P530 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Xeon® E3-1225 v5 with Intel HD Graphics P530 (3.3 GHz, up to 3.7 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores) 3 
Chipset: Intel® C236
Form factor : Mini Form Factor

Memory : Maximum memory: 32 GB DDR4-2133 ECC/non-ECC SDRAM
(Transfer rates up to 2133 MT/s )
Memory slots : 2 SODIMM

Storage : Internal drive bays : One 2.5"
Internal drive: 500 GB up to 1 TB SATA (7200 rpm) 4 
256 GB up to 512 GB HP Z Turbo Drive G2 (PCIe SSD) 4 
256 GB HP Z Turbo Drive G2 (PCIe TLC SSD) 4 
256 GB up to 512 GB HP Z Turbo Drive G2 (PCIe MLC SSD) 4 
Optical drive: Ultra-slim external DVD-RW drive (optional) 5 

Display and graphics :Compatible displays :

  • All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.

Graphics: Integrated:
  • Intel® HD Graphics 530
  • Intel® HD Graphics P530
 6 
Entry 3D:
  • NVIDIA® Quadro® M620 (2 GB)
 10 (Intermixing integrated Intel HD graphics and discrete graphics cards in order to drive more than four displays can be enabled using the Computer (F10) Setup Utility.)

Expansion features : Ports: Side:
2 USB 3.0 (1 charging)
1 line in

Back:
2 USB 3.0
1 audio line in
1 RJ-45
3 DisplayPort 1.2


Expansion slots: 1 M.2 PCIe Gen3 x1

Communications : Network interface:
LANIntegrated Intel® I219LM PCIe Gigabit controller
WLANIntel® 8265 802.11ac wireless with Bluetooth® 4.2 (optional) 9 
Audio: Integrated Realtek HD ALC221-VB audio

Power and operating requirements : Energy efficiency: ENERGY STAR® certified configurations available
Power supply:
  • 135 W 89% efficient, wide-ranging, active PFC (external)
  • 200 W 89% efficient, wide-ranging, active PFC (external)
Dimensions and weight : Minimum dimensions (W x D x H) : 216 x 216 x 58 mm
Weight : Starting at 2.04 kg

What's included : Software: HP Performance Advisor
HP Remote Graphics Software (RGS) 7.1
HP PC Hardware Diagnostics UEFI
HP Client Security Software 8 
Security management: HP 10 mm Keyed Cable Lock (optional) 7