Nighthawk Tri-Band WiFi VDSL/ADSL Modem Router

Fastest Tri-Band WiFi VDSL/ADSL Modem Router

Nighthawk X8 not only delivers the fastest total WiFi speeds of up to 5.3Gbps, but also uses Smart Connect to ensure all of your WiFi devices like smart phones, tablets, and laptops connect at the fastest possible speed. The Two-in-One design—DSL modem + AC5300 router—saves space, requires less wiring, and has a smaller footprint.

Twice the Wired Speed

Six Gigabit Ethernet LAN ports allows you to connect even more wired devices. Two of six Gigabit Ethernet ports can be aggregated to double the connection speed to a Network Attached Storage (NAS) device for 4K HD streaming or fast backups of multiple WiFi devices simultaneously.

Faster Downloads and Smoother Streaming with MU-MIMO

When multiple devices are connected to the router, each device needs to take it's turn and then wait before receiving more data. This leads to slower network and Internet speeds. MU-MIMO technology delivers high-speed data streams to up to three devices simultaneously, so there's less waiting, boosting overall network speeds for all WiFi devices.

Dynamic Quality of Service (QoS)

Reduce buffering and lag while gaming or streaming. Dynamic QoS automatically prioritizes bandwidth to latency sensitive applications like online gaming and video streaming by recognizing application and device information as well as bandwidth needs. Dynamic QoS will also ensure that lower priority applications like file downloads will never get completely stopped.

Industry’s First Active Antennas

Nighthawk X8 is the first to introduce Active Antennas. With four internal antennas and four external antennas, the X8 will enhance weak signals and reduce interference. Active Antennas help improve WiFi performance by amplifying WiFi signals in the antenna itself, this avoids signal loss during transmission and noise insertion from the router board. Enjoy better WiFi range, performance and fewer dead-spots with this patent pending Active Antenna technology.

Manufacturer Part Number
D8500-100AUS
EAN/UPC
0606449115031,606449115031
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WiFi Technology

  • 802.11ac

Modem

  • DSL Modem Router—Compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+

WiFi Performance

  • AC5300 (1000 Mbps + 2166 Mbps + 2166 Mbps)†

WiFi Range

  • Very large homes

WiFi Band

  • Simultaneous Tri-Band WiFi - Tx/Rx 4x4 (2.4GHz) + 4x4 (5GHz) + 4x4 (5GHz)

Number of Ethernet Ports

  • Seven (7) 10/100/1000 Mbps Gigabit Ethernet ports: 1 WAN & 6 LAN with dual port aggregation

Number of ADSL Ports

  • One (1) VDSL/ADSL port

Number of USB Ports

  • Two (2) USB ports: 1 USB 3.0 & 1 USB 2.0 port

Key Features

  • AC5300 Tri-Band WiFi—Up to 1000+2166+2166 Mbps† Wireless speed
  • Powerful dual core 1.4GHz processor
  • VDSL Built-in Modem—Compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+
  • SmartConnect—Designates slower and faster devices to separate WiFi bands for best wireless speed
  • Load Balancing distributes WiFi devices ensuring usage of both 5GHz WiFi bands
  • MU-MIMO—simultaneous streaming of data for multiple devices
  • Four Active Antennas—Enhances weak signal and reduces interference with a patent pending design
  • Dynamic QoS—Intelligently prioritizes video streaming & gaming
  • ReadyCLOUD® USB Access—Personal & secure cloud access to USB storage anytime, anywhere
  • ReadySHARE® Vault—PC software for automatic backup to USB hard drive connected to the router
  • DLNA® server to find & play your media on TVs & game consoles
  • Enhanced Parental Controls to manage web filtering & accessibility by profiles or devices
  • NETGEAR® genie® home network manager includes remote access to manage your network away from home

Security

  • Customized free URL to set up personal FTP server
  • VPN support—supports OpenVPN® for mobile devices
  • Guest network access—separate & secure
  • WiFi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT)
  • Denial-of-service (DoS) attack prevention

Memory

  • 128 MB Flash and 512 MB RAM

Physical Specifications

  • Dimensions: 316 x 264 x 74 mm (12.44 x 10.39 x 2.91 in)
  • Weight: 1.967 kg (4.34 lb)

Package Contents

  • Nighthawk® X8 AC5300 WiFi VDSL/ADSL Modem Router (D8500)
  • Ethernet cable
  • Phone cable
  • DSL filter (Australia and New Zealand)
  • Quick start guide
  • Power adapter

Standards

  • Two (2) USB ports: 1 USB 3.0 & 1 USB 2.0 port
  • One (1) VDSL/ADSL port
  • IEEE® 802.11 b/g/n 2.4GHz 1024QAM support
  • IEEE® 802.11 a/n/ac 5GHz 1024QAM support
  • Seven (7) 10/100/1000 Mbps Gigabit Ethernet ports (1 WAN & 6 LAN) with Dual Gigabit Ethernet Port Aggregation
  • IPv6 Support (Internet Protocol Version 6)

System Requirements

  • Broadband Internet service (VDSL/ADSL Broadband Internet Service, Cable or Fibre: Connects to cable modem via Gigabit Ethernet WAN port)
  • Microsoft® Windows 7, 8, 10, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
  • Microsoft® IE 9.0, Firefox® 4.0, Safari® 6.2.6, or Google Chrome® 11.0 browsers or higher