EB-1450Ui LCD Projector

EB-1450Ui

Up to 100-inch display and outstanding quality

Full HD WUXGA resolution combined with Epson’s 3LCD technology ensures high-quality content has more vivid colours and brighter images. HDMI connectivity also means that the audience benefits from sharper and clearer content displayed in any meeting room environment.

Finger-touch and dual pen

Use your fingers to annotate directly on the screen. With the new dual pens, colleagues can work simultaneously using different pen attributes.

Wireless connectivity

Share content easily from a range of smart devices using the iProjection App.

Our latest ultra-short-throw projector brings interactivity to any meeting room, featuring finger-touch and dual pen capability, a high brightness level of 3,800 lumens, Full HD WUXGA resolution and remote multi-location connectivity. The ultra-short-throw EB-1450Ui is designed to present a scalable screen size of up to 100 inches to deliver the requirements of any business working environment.

All-in-one office solution

This interactive meeting room solution combines the benefits of flipcharts, whiteboards and conventional screens into one unified meeting room solution. Meeting participants can view and annotate whiteboard content from a range of smart devices, without the need for any special application, ensuring information remains secure with the ability to apply passwords to meetings and notes. The remote desktop feature promotes freedom from the desktop – simply leave your PC, including those running Windows 10, on your desk and present from anywhere around the office. Take advantage of Skype in business and other video call solutions during meetings.

Sliding split screen

Combine two sources and project, such as multi-source video conference and presentation, to optimise interaction.

Manufacturer Part Number
V11H727053
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology

Projection System: 3LCD Technology
LCD Panel: 0.67 inch with MLA (D10)

Image

Colour Light Output: 3,800 Lumen- 2,900 Lumen (economy)
White Light Output: 3,800 Lumen - 2,900 Lumen (economy) In accordance with ISO 21118:2012
Resolution: WUXGA, 1920 x 1200, 16:10
High Definition: Full HD
Aspect Ratio: 16:10
Contrast Ratio: 16,000 : 1
Native Contrast: 300 : 1
Lamp: 267 W, 5,000 h durability, 10,000 h durability (economy mode)
Keystone Correction: Manual vertical: ± 3 °, Manual horizontal ± 3 °
Colour Processing: 10 Bits
2D Vertical Refresh Rate: 192 Hz - 240 Hz
Colour Reproduction: Upto 1.07 billion colours

Optical

Projection Ratio: 0.27:1
Zoom: Digital, Factor: 1 - 1.35
Lens: Optical
Image Size: 70 inches - 100 inches
Projection Distance Wide: 0.4 m ( 70 inch screen)
Projection Distance Tele: 0.6 m ( 100 inch screen)
Projection Lens F Number: 1.6
Focal Distance: 4.2 mm
Focus: Manual
Offset: 5.8 : 1

Connectivity

USB Display Function: 3 in 1: Image / Mouse / Sound
Interfaces: USB 2.0 Type A (2x), USB 2.0 Type B, RS-232C, Wired Network, Wireless LAN IEEE 802.11b/g/n, VGA in (2x), VGA out, HDMI in (2x), S-Video in, MHL, Stereo mini jack audio out, Stereo mini jack audio in (2x), Microphone input, Finger-touch interface, Sync. in, Sync. out, USB Interface for keyboard, Remote Desktop Protocol, DVI out (whiteboard)
Epson iProjection App: Ad-Hoc / Infrastructure

Advance Features

Security: Kensington lock, Control panel lock, Password lock, Padlock, Security cable hole, Wireless LAN unit lock, Wireless LAN security, Password protection
2D Colour Modes: Dynamic, Cinema, Presentation, sRGB, Blackboard
Features: AV Mute Slide, Auto Calibration, Auto brightness adjustment, Automatic input selection, Built-in speaker, CEC compatible, Customizable user logo, Digital zoom, Direct Power on/off, Document Camera Compatible, Driverless installation, Dual Pen Support, Dynamic lamp control, Easy OSD pre-setting, Finger-touch support, Home Screen, Interactive, Long lamp life, MHL audio/video interface, Multi-screen interactivity, Mute key, PC free annotation, iProjection App for Chromebook, Remote Desktop Protocol, Split-Screen-Function, Whiteboard sharing function, Wireless LAN capable, iProjection App
Interactivity: Yes - pen and finger-touch
Video Colour Modes: Blackboard, Dynamic, Photo, Presentation, sRGB, Whiteboard
Projector control: via: AMX, Crestron, Control

General

Energy Use: 401 Watt, 334 Watt (economy), 0.5 Watt (standby)
Supply Voltage: AC 220 V - 240 V, 50 Hz - 60 Hz
Product dimensions: 474‎ x 447 x 130 mm (Width x Depth x Height)
Product weight: 8.4 kg
Noise Level: Normal: 37 dB (A) - Economy: 30 dB (A)
Temperature: Operation 5° C - 40° C, Storage -10° C - 60° C
Humidity: Operation 20% - 80%, Storage 10% - 90%
Included Software: Easy Interactive Tools, EasyMP Monitor, EasyMP Multi PC Projection
Options: Air filter, Document camera, External Speaker, Pen tip(Felt), Pen tip(Teflon)
Compatible Operating Systems: Linux, Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Windows 10, Windows 8, Windows 8.1
Loudspeaker: 16 Watt
What's in the box: CD Manual, Control pad, Finger touch unit, Interactive pens, Main unit, Pen case, Power cable, Remote control incl. batteries, Replacement pen tips, USB cable, Wall hanging bracket, Wireless LAN unit
Colour: White

Other

Warranty: 36 months On site service or 8,000 h, Lamp: 12 months or 1,000 h