LaserJet Pro M203dw Printer

Get more pages, performance, and protection from an HP LaserJet Pro powered by JetIntelligence Toner cartridges. Set a faster pace for your business: Print two-sided documents right away, and easily manage to help maximize efficiency.

Features

Fast printing, low energy use

Print at the pace of business—this printer is equipped with fast two-sided printing.

Grab the documents you need and go. Print first pages in as fast as 6.7 seconds.

Help save energy with HP Auto-On/Auto-Off Technology.

Mobile printing made simple

Print from iPhone® and iPad® with AirPrint®, which automatically scales jobs to the correct paper size.

Print directly from your mobile device to your Wi-Fi Direct® printer—without accessing the company network.

Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.

Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.

Manage company-wide printing with confidence

Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.

Identify new devices and gain insight into printing with HP Web Jetadmin remote discovery and monitoring.

Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.

HP quality—print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.

Don’t be fooled by alternatives that mimic Original HP. Innovative anti-fraud technology can help ensure you’re getting the quality you paid for.

Print over 2x more pages than standard cartridges, using optional Original HP high-yield toner cartridges.

Get more pages than ever before with page maximizer technology, and track remaining pages to help ensure you get what you paid for using print gauge technology.

Manufacturer Part Number
G3Q47A#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Print speed black:: Normal: Up to 28 ppm 10 
First page out (ready): Black: As fast as 6.7 sec 12 
Print quality black (best) :

  • Up to 1200 x 1200 dpi

Resolution technology : HP FastRes 1200, HP ProRes 1200
Duty cycle (monthly, A4): Up to 30,000 pages 13 
Recommended monthly page volume: 250 to 2,500 14 
Print technology :
  • Laser

Processor speed :
  • 800 MHz

Print languages :
  • PCL5c
  • PCL6
  • PS
  • PCLm
  • PDF
  • URF
  • PWG

Display :
  • LED

Connectivity

HP ePrint capability :
  • Yes

Mobile printing capability: HP ePrint
Wi-Fi Directprinting
AirPrint1.5 with media presence sensor
Google Cloud Print™ 2.0 9 
Wireless capability :
  • Yes, built-in Wi-Fi 802.11b/g/n

Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • 1 Ethernet 10/100 network
  • Wireless

Network ready :
  • Standard (built-in Ethernet, Wi-Fi 802.11b/g/n)

Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
  • Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Windows XP SP3 or higher (32-bit only): any IntelPentiumII, Celeronor 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • AppleOS X El Capitan (v10.11), Yosemite (v10.10), Mavericks (v10.9)
  • 1 GB HD
  • Internet required
  • USB

Compatible operating systems: Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Windows XP SP3 or higher (32-bit only): any IntelPentiumII, Celeronor 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
AppleOS X El Capitan (v10.11), Yosemite (v10.10), Mavericks (v10.9)
1 GB HD
Internet required
USB


Memory specifications :

Memory, standard : 256 MB
Maximum memory: 256 MB
Hard disk :
  • None

Paper handling :

Paper handling input, standard :
  • 250-sheet input tray, 10-sheet priority tray

Paper handling input, optional: No
Paper handling output, standard :
  • 150-sheet output tray

Paper handling output, optional :
  • No

Maximum output capacity (sheets) :
  • Up to 150 sheets

Duplex printing :
  • Automatic (standard)

Media sizes supported :
  • A4
  • A5
  • A6
  • B5 (JIS)

Media sizes, custom :
  • 76 x 127 to 216 x 356 mm

Media types :
  • Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, postcards

Supported media weight :
  • 60 to 163 g/m²

Power and operating requirements :

Power :
  • 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz/50 Hz, 5.4 A
  • 220-volt input voltage: 220 to 240 VAC (+/- 10%), 60 Hz/50 Hz, 3.1 A

Power consumption: 480 watts (active printing), 1.9 watts (ready), 0.5 watts (sleep), 0.8 watts (Auto Off/Wake on USB, enabled at shipment), 0.05 watts (Auto-off/Manual-on), 0.05 watts (Manual Off) 5 
Energy efficiency :
  • ENERGY STARcertified
  • Blue Angel
  • EPEAT (Silver)

Operating temperature range :
  • 15 to 32.5ºC

Operating humidity range :
  • 30 to 70% RH

Acoustic power emissions (ready): 2.6 B(A)
Acoustic pressure emissions bystander (active, printing): 53 d B(A)

Dimensions and weight :

Minimum dimensions (W x D x H): 370.5 x 407.4 x 223.9 mm 2 
Maximum dimensions (W x D x H): 370.5 x 624.4 x 359.5 mm 2 
Weight: 6.9 kg
Package dimensions (W x D x H) :
  • 438 x 278 x 466 mm

Package weight :
  • 9.2 kg
What's included :

What's in the box: HP LaserJet Pro M203dw Printer
HP Black LaserJet Toner Starter Cartridge of ~1000 page yield
HP LaserJet Imaging Drum ~23,000 pages
HIG, Setup Poster, Support flyer
Warranty Guide, flyer, Errata in some countries
Printer documentation and software on CD-ROM
Software drivers and documentation on CD-ROMs
CDs containing software and electronic documentation
Power cord
USB cable 1 
(HP Introductory Black LaserJet Toner Cartridge (~1000 pages), HP Original LaserJet Imaging Drum (~23,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies)
Cable included :
  • Yes, 1 USB

Replacement cartridges:
  • HP 30A Original Black LaserJet Toner Cartridge CF230A (~1600 pages)
  • HP 30X Original Black LaserJet Toner Cartridge CF230X (~3500 pages)
  • HP 32A Original LaserJet Imaging Drum CF232A (~23000 pages)

Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)