EB-2165W LCD Projector

KEY FEATURES & BENEFITS

  • 3 x Brighter Colours and reliable performance – 3LCD, 3-Chip Technology. Look for both high colour brightness and high white brightness
  • Crisp Clear Resolution – Featuring WXGA (1280 x 800)
  • Versatile Connectivity – Easily integrate with any system with HDMI and MHL
  • HDBaseT – Transmit Full HD video and audio, Ethernet and serial communication through a single CAT 5/6 cable that can be extended up to 100m
  • Endless Wireless Functionality – Wi-Fi, Wi-Di and Miracast Certified
  • Gesture Presenter – Simply move your hand in front of the presentation
  • Split Screen – simultaneously project two images, video or still, side by side, from two different sources
  • USB Display Function – Project via a simple USB cable connection without having to change the monitor output setting on the PC
  • Automatic Setup – The Automatic Screen Fit function adjusts focus, zoom, horizontal and vertical keystone all at the touch of a button
  • Remote Network Monitoring and Control – Plus Message Broadcasting and built-in schedule functions with EasyMP® software / Multi-PC Projection

3x Brighter Colours with Epson

Brilliant image quality requires high colour brightness (colour light output), and Epson® 3LCD projectors have 3 x Brighter Colours than leading competitive projectors.

One brightness measurement (lumens) is not enough. A projector‘s specification needs to show both high colour brightness and high white brightness. If colour brightness is lower than white brightness, images may be dark, dull and lose detail. If not provided, be sure to ask for a projector’s colour brightness specification.

3LCD technology

All Epson projectors are based on 3-chip LCD technology for amazing colour, incredible detail and solid reliability. 3LCD's 3-chip architecture dedicates an entire chip to process each primary colour – red, green and blue, continuously. Unlike single-chip technology that delivers colour sequentially, you get full-time colour. The result is vibrant, realistic images and video all delivered with 3LCD's true-to-life colour.

Brilliant high definition image up to 300"

Featuring native resolution up to WUXGA (1920 x 1200), the Epson EB-2000 series delivers high quality images and crisp, sharp text without any distortion.

Images can be projected on a large screen with no information left out. This applies to video output devices such as PCs and smart devices with their ever increasing image quality and higher definition and accommodates a variety of content including 3D CAD, digital broadcasts, Blu-ray, and internet movies.

High brightness

Even though its light weight and compact size enables it to be carried from room to room, the projector is capable of highly visible images thanks to its high brightness (up to 5,500lm) and superior 15,000:1 contrast ratio. Room lights don't have to be dimmed to see bright and clearly projected images, allowing meeting participants to concentrate better for improved meeting productivity.

Incredible HDBaseT and diverse connectivity (EB-2165W & EB-2265U only)

Support for HDBaseT is now available on new EB-2000 series. HDBaseT provides Full HD video, audio and Ethernet while the HDBaseT cable enables control up to 100 meters away in network installed with Category 5e and above – a smart solution for large venues.

Manufacturer Part Number
V11H817053
EAN/UPC
9314020623776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT NAME: Epson EB-2165W
PRODUCT CODE: V11H817053
EAN: 9314020623776

TECHNOLOGY

Projection System: Epson 3LCD, 3-chip technology
LCD Panel: 0.76-inch panel

OPTICAL

Zoom: 1-1.6 (Optical Zoom)
Screen Size: 30" to 300" [0.86m to 8.95 m] (Zoom: Wide)
30" to 300" [1.45m to 14.79 m] (Zoom: Tele)
Projection Distance: 80" screen 2.36m - 3.92m
Throw Ratio: 1.38 (Zoom: Wide), 2.28 (Zoom: Tele)
Projection Lens F Number: 1.5 - 2.0
Projection Lens Focal Length: 23mm - 38.4mm
Focus Method: Manual Focus
Offset: 10:1

IMAGE

Colour Light Output: 5,500 Lumens
White Light Output: 5,500 Lumens
Resolution: WXGA
Native Aspect Ratio: 16:10
Contrast Ratio: 15,000:1
Lamp Hours: Normal/Eco: 5,000/10,000 Hours
Lamp Type: 300W UHE
Keystone Correction: Vertical: -30 to +30 degrees
Horizontal: -30 to +30 degrees

CONNECTIVITY

Input: Video: 1 x RCA (Yellow)
Input: Computer: 2 x D-sub 15-Pin (RGB), 1 x USB 2.0 type B
Input: USB Memory Device: 1 x USB Type A
Input: Three-In-One USB Display: 1 x USB 2.0 type B
Input: Digital: 2 x HDMI (1 x MHL)
Input: Audio: 1 x RCA (Red/White), 2 x Stereo mini jack
Input: Control: 1 x USB 2.0 type B, 1 x RS232C
Input : HDBaseT: 1 x HDBaseT
Input: Epson USB Document Camera: 1 x USB 2.0 type A
Network I/O:: 1 x RJ45 (100Mbps)
Wireless Connectivity: included
WiDI/Miracast: included
Output: Video: 1 x D-sub 15 pin (black moulding)
Output: Audio: 1 x Stereo mini jack
Speaker Output: 16W

ADVANCED FEATURES

EasyMP Network & Control: Yes
EasyMP Network Projection: Yes
PC Free Presentations: Yes
USB Plug 'n Play: Yes
AV Mute Slide: Yes
Instant Off: Yes
Auto Power On: Yes
Direct Power On/Off: Yes
Security: Padlock & Security Cable Hole
Kensington®-style lock provision
Wireless LAN Unit Lock
Password protect function
Colour Modes: Dynamic, Presentation, Cinema, sRGB, Blackboard, DICOM SIM

GENERAL

Dimensions D x W x H (excluding feet): 291 x 377 x 110 mm
Weight: 4.8kg (approximate)
Compatible lamp model: ELPLP95 (New)
Lamp Warranty: 12 months or 750 hours*
Projector Warranty: 3 Years
Power Consumption: Lamp on: Normal/Eco: 450/360W
Power Consumption: Standby: 0.5W (communication off)
Noise Level: Normal/Eco: 39/29dB

* Which ever comes first. For more information visit Epson Projector Warranty