
Dual-temperature insulated cups offer a single-cup solution for hot and cold beverages. A glossy finish and paperlike printing quality enhance the offering to provide an optimal solution for every beverage need. Compact design nests tightly together so more fit in a stack, reducing the frequency of dispenser fills. Cozy Touch provides insulation, reduces condensation and eliminates the need for sleeves or double cupping.
Note:
Company:Solo
Stock Number:X8-00055
Description:8oz. Hot/Cold Cup - Jazz®
Diameter of Top (in):3.1
Diameter of Base (in):2
Height (in):3.5
Practical Fill (oz.):8
Flush Fill (oz.):9.1
Special Features:Insulated