
Dual-temperature insulated cups offer a single-cup solution for hot and cold beverages. A glossy finish and paperlike printing quality enhance the offering to provide an optimal solution for every beverage need. Compact design nests tightly together so more fit in a stack, reducing the frequency of dispenser fills. Cozy Touch provides insulation, reduces condensation and eliminates the need for sleeves or double cupping.
Note:
Company:Solo
Stock Number:X10N-J8002
Description:10oz. Hot/Cold Cup - Symphony®
Diameter of Top (in):3.3
Diameter of Base (in):2.1
Height (in):3.9
Practical Fill (oz.):10
Flush Fill (oz.):11.1
Special Features:Insulated