
Disposable cups feature a multilayer construction for increased strength and rigidity. Durable design doesn't absorb liquids to allow you to keep beverages for extended periods of time. High-quality cups are perfect for holding water, sodas, juices and more.
Note:
Company:Dart,Solo
Stock Number:TP10D
Description: 10 oz. Clear Tall PET Cup
Diameter of Top (in):3.1
Diameter of Base (in):1.9
Height (in):4.0
For Use With:610TS, 610TP, DLR610, DNR610, DLW610