Cold cup features a wet wax coating that's perfect for heavier cold applications, such as thick milkshakes or smoothies. Smooth rolled rim adds strength to the cup and ensures a leak-resistant lid fit. Paper cup offers superior rigidity that's perfect for extended use.
Note:
Company:Solo
Stock Number:RW16-J8000
Description:16-18oz. Cold Cup - Symphony®
Diameter of Top (in):3.5
Diameter of Base (in):2.4
Height (in):5.3
Practical Fill (oz.):16
Flush Fill (oz.):18.3
Special Features:Eco-Forward™