
Paper cups feature a wax coating that keeps liquids inside the cup and protects the outside against sweating. Cups are made with a high percentage of plant-based resources to reduce the impact on valuable natural resources. Rolled rim ensures a secure lid fit and provides a more enjoyable sipping experience. Disposable construction provides fast, easy cleanup after use.
Note:
Company:Solo
Stock Number:R9N-00055
Description:9oz. Cold Cup - Jazz®
Diameter of Top (in):3
Diameter of Base (in):2
Height (in):3.8
Practical Fill (oz.):9
Flush Fill (oz.):9.1
Special Features:Eco-Forward™