
Paper cold cups feature a wet wax coating that is perfect for heavier applications such as milkshakes or smoothies. Plus, the wet wax coating offers superior rigidity as compared to a double-side poly cup. Cups are designed for Solo 7 oz. Polystyrene Flat Lids with Straw Slot and Identification Buttons (sold separately).
Note:
Company:Solo
Stock Number:R7N-J8000
Description:7oz. Cold Cup - Symphony®
Diameter of Top (in):2.8
Diameter of Base (in):1.8
Height (in):3.7
Practical Fill (oz.):7
Flush Fill (oz.):7.5
Special Features:Eco-Forward™