Cold Paper Cups

Cold cup features a wet wax coating that's perfect for heavier cold applications such as thick milkshakes or smoothies. Smooth rolled rim adds strength to the cup and ensures a leak-resistant lid fit. Paper cup offers superior rigidity that's perfect for extended use.

Manufacturer Part Number
R53J8000CT
EAN/UPC
0041165086683,041165086683
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company:Solo

Stock Number:R53-00055

Description:5oz. Cold Cup - Jazz®

Diameter of Top (in):2.5

Diameter of Base (in):1.8

Height (in):2.8

Practical Fill (oz.):5

Flush Fill (oz.):5

Special Features:Eco-Forward™