
Paper cups feature a light wax coating to keep beverages contained inside the cup for longer and protect the outside against sweating. Cups are made with a high percentage of plant-based resources to reduce the impact on valuable natural resources. Rolled rim ensures a secure lid fit and provides a more enjoyable sipping experience. Disposable construction provides fast, easy cleanup after use.
Note:
Company:Solo
Stock Number:R10NN-00055
Description:10oz. Cold Cup - Jazz®
Diameter of Top (in):3.1
Diameter of Base (in):2
Height (in):4.1
Practical Fill (oz.):10
Flush Fill (oz.):10.2
Special Features:Eco-Forward™