
Paper hot cups feature air pocket insulation to keep your beverages hot and your hands at a comfortable temperature. This dual-layer product is designed with a poly lining that acts as a moisture barrier and eliminates the need to add a sleeve. Insulated cup is perfect for specialty coffee, lodging, travel and leisure operations. Matte finish on the overwrap offers a superior grip and better handhold feel. Cup is designed for Solo Traveler Dome Hot Cup lids (sold separately).
Note:
Company: Solo
Stock Number: IC8-J7534
Description: 8oz. Hot Cup - Tuscan Café™
Diameter of Top (in): 3.2
Diameter of Base (in): 1.9
Height (in): 3.7
Practical Fill (oz.): 8
Flush Fill (oz.): 8.8
Special Features: Insulated