
Insulated paper hot cups feature air-pocket insulation to keep beverages hot and hands at a comfortable temperature. This dual-layer design features a poly lining that acts as a moisture barrier to keep liquid inside the cup and eliminates the need to add a sleeve. Hot cup is the perfect solution for specialty coffee, lodging, travel and leisure operations.
Note:
Company: Solo
Stock Number: IC20-J8000
Description: 20oz. Hot Cup - Symphony®
Diameter of Top (in): 3.9
Diameter of Base (in): 2.3
Height (in): 5.9
Practical Fill (oz.): 20
Flush Fill (oz.): 20.9
Special Features: Insulated