Insulated Hot Combo includes 52 drink-through lids and 52 paper cups designed to hold 12 oz. of hot beverages. Duo shield-insulated, paper hot cups offers a comfortable hand-hold feel without the need for a sleeve. Air pocket insulation delivers perfect hand-hold temperature so no more sleeve or double cupping. Matte finish offers better gripping. Upscale Tuscan design is neutral but modern.
Note:
Company: Solo
Stock Number: FSIC12-J7534
Description: 12oz. Cup/Lid Combo - Tuscan Café™
Diameter of Top (in): 3.5
Diameter of Base (in): 2.4
Height (in): 4.3
Practical Fill (oz.): 12
Flush Fill (oz.): 13.4
Special Features: Combo Pack,Insulated