Paper cone cups help keep things sanitary around the water cooler because they cannot be set down and left behind. Dry wax-coating creates firm, durable cup walls for your cold beverages. 4 oz. cone cups are made with renewable resources and are compostable in a commercial compost facility.
Note:
Company: Solo
Stock Number: 4BR-2050
Description: 4oz. Water/Refill Cone Cup - White
Diameter of Top (in): 2.7
Height (in): 3.3
Practical Fill (oz.): 4
Flush Fill (oz.): 3.3
Special Features: Eco-Forwardâ„¢