Treated Paper Water Cups

Pre-treated paper cups offer superior rigidity for holding your drinking water. Cups are compostable in a commercial compost facility and made with at least 50 percent renewable resources. Rolled rim gives rigidity to the cup.

Manufacturer Part Number
442050CT
EAN/UPC
0041165002010,041165002010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company: Solo

Stock Number: 44-2050

Description: 3oz. Water/Refill Cup - White

Diameter of Top (in): 2.2

Diameter of Base (in): 1.6

Height (in): 2.4

Practical Fill (oz.): 3

Flush Fill (oz.): 3.2

Special Features: Eco-Forwardâ„¢