Bistro Paper Hot Cups are great for serving hot beverages like coffee, tea or cocoa. The cup interior is lined with polyethylene which acts as a moisture barrier to keep liquid inside the cup and prevent leaking. Smooth rolled rim gives rigidity to the cup and ensures a leak-resistant lid fit. One lid (sold separately) fits five cup sizes (10 oz squat to 24 oz) for operational efficiency.
Note:
Company: Solo
Stock Number: 378SI-0041
Description: 8oz. Hot Cup - Bistro®
Diameter of Top (in): 3.2
Diameter of Base (in): 2
Height (in): 3.7
Practical Fill (oz.): 8
Flush Fill (oz.): 9.3