
Single-sided, poly hot cups are perfect for serving hot beverages like coffee, tea or cocoa. The cups are lined with polyethylene that acts as a moisture barrier to keep liquid inside the cup and prevents leaking. Smooth rolled rim gives rigidity to the cup and ensures a leak-resistant lid fit. Cup is designed for Solo Liftback and Lock Tab and Traveler Dome Hot Cup lids (sold separately).
Note:
Company: Solo
Stock Number: 378HSM-J8000
Description: 8oz. Hot Cup - Symphony® w/ Handle
Diameter of Top (in): 3.2
Diameter of Base (in): 2
Height (in): 3.7
Practical Fill (oz.): 8
Flush Fill (oz.): 9.3
Special Features: Handle