Bistro Design Disposable Paper Cups

Bistro Paper Hot Cups are great for serving hot beverages like coffee, tea or cocoa. The cup interior is lined with polyethylene which acts as a moisture barrier to keep liquid inside the cup and prevent leaking. Smooth rolled rim gives rigidity to the cup and ensures a leak-resistant lid fit. One lid (sold separately) fits five cup sizes (10 oz squat to 24 oz) for operational efficiency.

Manufacturer Part Number
370SI0041
EAN/UPC
0041165557220,041165557220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company: Solo

Stock Number: 370SI-0041

Description: 10oz. Hot Cups - Bistro®

Diameter of Top (in): 3.3

Diameter of Base (in): 2.3

Height (in): 3.8

Practical Fill (oz.): 10

Flush Fill (oz.): 11.4