
Dual-temperature insulated cups offer a single-cup solution for hot and cold beverages. A glossy finish and paper-like printing quality enhance the offering to provide an optimal solution for every beverage need. Compact design nests tightly together so more fit in a stack, reducing the frequency of dispenser fills. Cozy Touch provides insulation, reduces condensation and eliminates the need for sleeves or double cupping.
Note:
Company:
Solo
Stock Number:
370JZ-00055
Description:
10oz. Hot Cup - Jazz®
Diameter of Top (in):
3.3
Diameter of Base (in):
2.3
Height (in):
3.8
Practical Fill (oz.):
10
Flush Fill (oz.):
11.2