Galaxy Plastic Cold Cups

This cold cup is a great economical alternative for plastic cups. Double sidewall ribbing adds cup strength, safety and convenience. Translucent design allows easy beverage identification. Rolled rim provides secure lid fit for leak-resistance. Lids are not included.

Manufacturer Part Number
Y9
EAN/UPC
0041594442173,041594442173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company:Dart

Stock Number:Y9

Description:9oz. Cold Cup - Translucent

Diameter of Top (in):3.1

Diameter of Base (in):1.9

Height (in):3.7

Practical Fill (oz.):9

Flush Fill (oz.):9.2