This cold cup is a great economical alternative for plastic cups. Double sidewall ribbing adds cup strength, safety and convenience. Translucent design allows easy beverage identification. Rolled rim provides secure lid fit for leak-resistance. Lids are not included.
Note:
Company:Dart
Stock Number:Y7
Description:7oz. Cold Cup - Translucent
Diameter of Top (in):2.9
Diameter of Base (in):1.8
Height (in):3.3
Practical Fill (oz.):7
Flush Fill (oz.):7.1