This cold cup is a great economical alternative for plastic cups. Double sidewall ribbing adds cup strength, safety and convenience. Translucent design allows easy beverage identification. Rolled rim provides secure lid fit for leak-resistance. Lids are not included.
Note:
Company:Dart
Stock Number:Y5*
Description:5oz. Cold Cup - Translucent
Diameter of Top (in):2.6
Diameter of Base (in):1.5
Height (in):2.9
Practical Fill (oz.):5
Flush Fill (oz.):5.1