This tall cold cup is a great economical alternative for plastic cups. Double sidewall ribbing adds cup strength, safety and convenience. Translucent design allows easy beverage identification. Rolled rim provides secure lid fit for leak-resistance. Lids are not included.
Note:
Company:Dart
Stock Number:Y12T
Description:12oz. Cold Cup - Translucent
Diameter of Top (in):3.3
Diameter of Base (in):2.1
Height (in):4.3
Practical Fill (oz.):12
Flush Fill (oz.):12