16 oz. Plastic Cold Party Cups

These Plastic Party Cups are ideal for any occasion. They deliver superior value and suitable for any cold application. Cups are made of sturdy, rigid polystyrene.

Manufacturer Part Number
P16
EAN/UPC
0041594442692,041594442692
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company: Solo

Stock Number: P16

Description: 16oz. Practical Fill Cold Cup - Translucent

Diameter of Top (in): 3.9

Diameter of Base (in): 2.5

Height (in): 4.7

Practical Fill (oz.): 16

Flush Fill (oz.): 18.5