Symphony Design SSP Hot Cups

Paper hot cups are perfect for serving hot beverages like coffee, tea, cocoa and more. The interior is lined with polyethylene that acts as a moisture barrier to keep liquid inside the cup and prevent leaking. Smooth rolled rim adds rigidity to the cup and ensures a leak-resistant lid fit. Disposable cups are made with a high percentage of plant-based resources to reduce the impact on valuable natural resources. Cups are designed for use with Solo LK316B0004, LK316W0007, TLB3160004, TLN31600013, TLP3160007; Dart OPT316 and OPT316B lids (sold separately).

Manufacturer Part Number
420SMJ8000
EAN/UPC
0041165134254,041165134254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Company: Solo

Stock Number: 420SM-J8000

Description: 20oz. - Symphony®

Diameter of Top (in): 3.5

Diameter of Base (in): 2.5

Height (in): 5.9

Practical Fill (oz.): 20

Flush Fill (oz.): 20.2