Single-sided poly hot cups are perfect for serving hot beverages like coffee, tea or cocoa. The cups are lined with polyethylene for a reliable moisture barrier that prevents leaking. Smooth rolled rim gives rigidity to the cup and ensures a leak-resistant lid fit. Eco-friendly design is made with a high percentage of plant-based, renewable resources to reduce our global impact.
Note:
Company: Solo
Stock Number: 376W-2050
Description: 6oz. Hot Cup - White
Diameter of Top (in): 2.9
Diameter of Base (in): 1.9
Height (in): 3.2
Practical Fill (oz.): 6
Flush Fill (oz.): 6.9