Vinyl PF General Purpose Gloves

Keep your hands secure with these powder-free, general-purpose gloves. Beaded cuff prevents rolldown for comfortable use during extended periods. Disposable design allows quick cleanup after each use. Ambidextrous construction fits comfortably on either left or right hand. FDA-compliant, size-large gloves are perfect for food preparation, light-duty cleaning, painting, manufacturing assembly and more.

Manufacturer Part Number
8608LCT
EAN/UPC
0729661136957,729661136957
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brands

: : ProGuard

Color/Fragrance/Other

: : CLEAR

Packaging

: : Box 
Case

Box Length

: : 0 in

Box Width

: : 0 in

Box Height

: : 0 in

Box Cube

: : 0

Freight NMFC

: : 156600-9