Economical beverage napkins offer reliable performance and are the ideal solution when cost-control and protection against moisture are key. Single-ply napkin is designed to offer strength and absorbency without sacrificing comfort. Poly-inner packaging with perforated opening provides protection from moisture and contamination during storage. Folded size is 4-3/4" x 4-3/4".
Note:
Brand OwnerGP
BrandBevNap®
MFG Part#96019
ColorWhite
UP - UPC073310960197
Each Per Ship Unit8 Poly Pkgs
Items Per Each500 Count
Case Total4000 Count
Napkin Open (WxL)9.500" x 9.500''
Folded (WxL)4.75" x 4.75"
UNSPSC14111705
Replaces Item96017
Buy Multiple50 CS
Case GTIN10073310960194
Case Gross Wgt11.060 LBS
Case Net Wgt10.360 LBS
Case Dimensions (LxWxH)19.500" x 10.250" x 8.630"
Case Volume0.998 CFT
TI-Qty/Layer10
HI-Layers/Unit10
Unit Qty100
Unit Dimensions (LxWxH)49.000" x 40.000" x 86.250"