2-Ply Dinner Napkins

Two-ply dinner napkins deliver a touch of distinction making them ideal for better restaurants, resorts, lodging, and healthcare facilities. Design includes a 1/8-fold format, scrollwork pattern and classic coin edge emboss for premium appearance. Each disposable napkin wraps around eating utensils with more silverware on the napkin and less on the table.

Manufacturer Part Number
31436PK
EAN/UPC
0073310314365,073310314365
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Details
  • Brand OwnerGP

  • BrandPreference®

  • MFG Part#31436

  • ColorWhite

  • UP - UPC073310314365

  • Each Per Ship Unit30 Poly Pkgs

  • Items Per Each100 Count

  • Case Total3000 Count

  • Napkin Open (WxL)16.000" x 15.000''

  • Folded (WxL)3.75” x 8.0”

  • UNSPSC14111705

  • Min. PCW %0%

  • Min. Recycled %100%

  • Replaces Item31435, 31428, 31429

  • Buy Multiple24 CS

  • Case Shipping Info
  • Case GTIN10073310314362

  • Case Gross Wgt33.640 LBS

  • Case Net Wgt31.500 LBS

  • Case Dimensions (LxWxH)23.625" x 19.125" x 16.875"

  • Case Volume4.412 CFT

  • Unit Shipping Info
  • TI-Qty/Layer4

  • HI-Layers/Unit6

  • Unit Qty24

  • Unit Dimensions (LxWxH)47.250" x 38.250" x 101.250"