Suma Supreme Pot/Pan Detergent Refill

Dish detergent features a super-concentrated, high-active formula that offers excellent grease-cutting performance to cut through your greasiest pots, pans, and food prep utensils. Thick, long-lasting suds work to quickly remove grease and food residue from soiled surfaces. Detergent is perfect for industries in foodservice, education, healthcare, lodging and more. Detergent is designed for use in the OptifillTM/MC dispensing system (sold separately).

Manufacturer Part Number
94977476
EAN/UPC
0807174530513,807174530513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ITEM & PACK SIZE
94977476 - 1 x 84.5 oz./2.5 L OptfillTM/MC
RATIO
1:2500
PH CONC.
6.44
PH DILU.
6.37
COLOR/SCENT
Blue/Floral