Fresh Liquid Dish Soap

Liquid dish detergent features a super-concentrated, high-sudsing formula to power away tough food and grease for virtually spotless dishes. Its pH-balanced design is mild on your hands to prevent them from drying out through daily use. Dish detergent is perfect for cleaning even the greasiest dishes, glassware, cutlery, pots and pans. Detergent is designed for commercial and industrial use applications.

Manufacturer Part Number
5850506
EAN/UPC
0807174518757,807174518757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description       Concentrate
Certification        Kosher
Color/Form         Clear dark blue liquid
Flash Point         > 200°F (> 93.4°C)
pH                      6.55 (Concentrate) 7.0 (Use Dilution 1:512)
Scent                 Floral
Shelf Life            2 years
Solubility            Complete
Specific Gravity   1.059