Oxivir Five 16 Disinfectant Cleaner

One-step disinfectant features accelerated hydrogen peroxide (AHP) technology to deliver fast, effective cleaning performance as a virucide, bactericide, fungicide, mildewcide and nonfood contact sanitizer. Concentrated formula offers an economical cleaning solution for cost-efficient use. Environmentally responsible active ingredient breaks down to oxygen and water to prevent harmful impact. Powerful concentrate is effective against HIV-1, Hepatitis C Virus, Poliovirus Type 1, Avian Influenza A, Pseudomonas aeruginosa, Staphylococcus aureus, MRSA, Salmonella enterica, Norovirus, Canine Parvovirus and more. Disinfectant cleaner does not contain any VOCs, added fragrance or NPEs.

Manufacturer Part Number
5019296
EAN/UPC
0807174503746,807174503746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ITEM & PACK SIZE

5019296 - 2 x 47.3 oz./1.4 L SmartDoseTM/MC

RATIO
1:16, 1:256

PH CONC.
.8
PH DILU.
1.9

COLOR/SCENT

Colorless/Characteristic