Insulated 8-1/2 oz. Beverage Cups

Disposable foam cups feature a ribbed sidewall design to provide a secure gripping surface for users of all ages. Insulated construction keeps both hot and cold beverages at their proper serving temperatures for longer. Plus, the thick construction keeps the exterior comfortable to the touch. Disposable design allows fast, simple cleanup after each use to maintain clean environments. Foam cups are perfect for serving coffee, hot chocolate, soft drinks, iced tea and more.

Manufacturer Part Number
8RP51
EAN/UPC
0041594844519,041594844519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Stock Number:

    8RP51

  • Description:

    8.5 oz. Easy-to-Hold Cups

  • Width (in):

    10.0

  • Height (in):

    11.8

  • Depth (in):

    3.5