Maintain beverages at their optimal temperature longer with these insulated foam cups. Not only do foam cups keep beverages at their proper serving temperature on the inside, but they also keep hands comfortable on the outside with a strong, one-piece construction. Insulated foam delivers hot or cold drinks the way they were meant to be. Space-saving design allows easy stacking and features a distinctive pedestal. Small drink cups are ideal for coffee, cappuccino, tea, hot chocolate, hot cider, juice and soft drinks. Compatible lids are not included. These 10 oz. cups can be used with Dart 10JL (white with vent), 10SL (translucent with straw slot), 10UL (white with sip-thru), 10FTL (white with Lift n' Lock) and 10EL (white for cappuccino).
Note:
Company:
Dart
Stock Number:
10J10
Description:
10 oz.
Diameter of Top (in):
3.4
Diameter of Base (in):
2.0
Height (in):
3.9