Insulated Foam Cups

Maintain beverages at their optimal temperature longer with these insulated foam cups. Not only do foam cups keep beverages at their proper serving temperature on the inside, but they also keep hands comfortable on the outside with a strong, one-piece construction. Insulated foam delivers hot or cold drinks the way they were meant to be. Space-saving design allows easy stacking and features a distinctive pedestal. Small drink cups are ideal for coffee, cappuccino, tea, hot chocolate, hot cider, juice and soft drinks. Compatible lids are not included. These 10 oz. cups can be used with Dart 10JL (white with vent), 10SL (translucent with straw slot), 10UL (white with sip-thru), 10FTL (white with Lift n' Lock) and 10EL (white cappuccino).

Manufacturer Part Number
10J10BG
EAN/UPC
0041594536421,041594536421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Company:

    Dart

  • Stock Number:

    10J10

  • Description:

    10 oz.

  • Diameter of Top (in):

    3.4

  • Diameter of Base (in):

    2.0

  • Height (in):

    3.9