New ScanJet Enterprise Flow 5000 s4 Sheet-feed Scanner

Give your office powerful scan speed and accuracy. Built-in software and an 80-page automatic document feeder help you save time. Scan at up to 50 ppm/100 ipm. Recommended for 6,000 pages per day.

Features

Fast, smooth scanning—even unattended

Capture entire documents with one-pass duplex scanning up to 100 ipm

Free up space for work. This HP ScanJet is small and slim—a modern design perfect for the desktop.

Capture a wide range of documents—even stacks of mixed media sizes and types—with HP EveryPage.

Load up to 80 pages into the automatic document feeder for fast, unattended scanning.

Peak workflow performance. Smarter scanning.

Identify new devices and gain insight into scanning with HP Web Jetadmin remote discovery and monitoring.

Simplify the way you scan A3-size documents—no need for a carrier sheet.

Scan images directly into applications with included and full-featured TWAIN and ISIS®.

Easily transfer scans into editable text, encrypted PDF files, and more file types, using built-in OCR.

Professional-grade scanning that helps save time

Save time and simplify complex scan jobs with HP Smart Document Scan Software.

Create one-button scan settings for recurring tasks, and make selections using the LCD control panel.

Scan directly to mobile devices with the HP JetAdvantage Capture App, and then edit and save files.

Capture and organize documents, business cards, and other file types with feature-rich software.

Manufacturer Part Number
L2755A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specifications :Scanner type :

  • Sheetfed

Scan resolution, optical :
  • Up to 600 dpi (color and mono, Sheet-feed)

Duty cycle (daily) :
  • Recommended for 6,000 pages

Bit depth :
  • 24-bits external 48-bits internal

Levels of grayscale :
  • 256

Task speed :
  • 10 x 15 cm (4 x 6 in) color photo to file (200 dpi, 24-bit, tiff): about 5.18 sec for single image scan
  • 10 x 15 cm (4 x 6 in) color photo to e-mail (150 dpi, 24-bit): about 4.98 sec for single image scan
  • about 1.43 sec for single image send to email. Totally 6.41 sec
  • A4 (8.27 x 11.69 in) PDF to e-mail (300 dpi, 24-bit): about 6.63 sec for single image scan
  • about 3 sec for single image send to email. Totally 9.63 sec

Media types :
  • Cut Sheet Paper, Printed Paper (Laser and ink), Pre-Punched Paper, Bank Checks, Business Cards, Freight Bills, Carbonless forms, Plastic Carrier sheets for easily damaged documents, Previously stapled media with staple removed

Media weights, supported ADF :
  • 40 to 413 g/m²

Scan input modes :
  • Two scan modes (simplex/duplex) on front-panel for HP SDSS in Win OS and third parties applications via TWAIN, ISIS and WIA.

Scanner advanced features :
  • Auto-color detect, auto-crop, auto-exposure, auto orient, OCR, edge removal, background cleanup, remove hole, color drop out, straighten the page, scan to cloud, scan to email, PDF security, misfeed detection advance setting, batch processing, barcode, scan to multiple desitnations

Control panel :
  • 2-line 16 character per line LCD display, Simplex button, Duplex button, Cancel button, Power button with a LED and Tool button


ADF specifications :Automatic document feeder capacity :
  • 80 sheets of 75 g/m² paper

Automatic document feeder speed: Up to 50 ppm/100 ipm for (b&w, 300ppi) 3 
Scan size (ADF), maximum :
  • 216 x 3100 mm

Scan size ADF (minimum) :
  • 50.8 x 50.8 mm


Compatible operating systems : Compatible operating systems: Microsoft® Windows® 10, 8.1, 8, 7: 32-bit or 64-bit
Mac compatible :
  • No


Connectivity :Connectivity, standard :
  • USB 2.0 and USB 3.0 (SuperSpeed)

Connectivity, optional :
  • USB 2.0 port for Wi-Fi accessory

Twain version : TWAIN version 2.1

Power and operating requirements :Power :
  • Input Voltage range: 90 - 264 VAC, Rated Frequency: 50 - 60HZ, Worldwide use

Power consumption: 4.4 watts (ready), 0.8 watts (sleep), 0.1 watts (off), 0.1 watts (auto-off) 2 
Operating temperature range :
  • 10 to 35ºC

Operating humidity :
  • 15 to 80% RH (non-condensing)


Dimensions and weight :Minimum dimensions (W x D x H) :
  • 310 x 198 x 190 mm

Weight :
  • 3.8 kg


What's included :Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)

What's in the box :
  • HP ScanJet Enterprise Flow 5000 s4 Sheet-feed Scanner
  • Installation guide, Support flyer, Warranty guide
  • 2CDs
  • Power cord
  • USB cable
  • Power Adapter

Software included :
  • HP WIA scan driver, HP TWAIN scan driver, HP Smart Document Scan Software, HP Scanner Tools Utility, I.R.I.S. Readiris Pro, I.R.I.S. Cardiris, Nuance PaperPort, EMC ISIS driver

Cable included :
  • Yes(WW)