ScanJet Pro 3000 s3 Sheet-feed Scanner

Manage projects and workflows quickly and confidently. Easily handle mixed media, and get one-pass duplex scanning with speeds up to 35 ppm/70 ipm. Scan to mobile devices for on-the-go control. Recommended for 3,500 pages per day.

Features

Fast scanning. Superb results. Every page.

Handle paper from 11 lb. (40 gsm) to 110 lb. (413 gsm) weight and up to 8.5 x 122 inches (21.6 x 309.9 cm).

Produce scans at up to 35 ppm/70 ipm with two-sided scanning that captures both sides at once.

Capture every page easily—even stacks of mixed media—with HP EveryPage and an ultrasonic sensor.

Free up space for work. This HP ScanJet Pro is small and slim—a modern design perfect for the desktop.

Optimize workflows with one-touch scanning

Quickly share or archive scans directly to popular cloud destinations with HP Scan software.

Streamline routine work with one-touch scanning—create one-button, custom settings for recurring scan jobs.

Scan images directly into applications with included and full-featured TWAIN and ISIS®.

Easily transfer scans into editable text, secure PDF files, and more file types, using built-in OCR.

Capture business documents like a pro

Define scan profiles for common document types, and scan to multiple destinations with HP Scan software.

Scan directly to mobile devices with the HP JetAdvantage Capture App, and then edit and save files.

Capture and organize documents, business cards, and other file types with feature-rich software.

Manufacturer Part Number
L2753A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specifications

Scanner type :
  • Sheetfed
Scan resolution, optical :
  • Up to 600 dpi (color and mono, Sheet-feed)
Duty cycle (daily) :
  • Recommended for 3,500 pages
Bit depth :
  • 24-bits external 48-bits internal
Levels of grayscale :
  • 256
Task speed :
  • 10 x 15 cm (4 x 6 in) color photo to file (200 dpi, 24-bit, tiff): about 6.27 sec for single image scan
  • OCR A4 (8.27 x 11.69 in) 200dpi, 24-bit to RTF
  • about 7.45 sec for single image scan, 10 x 15 cm (4 x 6 in) color photo to e-mail (150 dpi, 24-bit)
  • about 5.95 sec for single image scan
  • about 1.08 sec for single image send to email. Totally 7.03 sec
  • A4 (8.27 x 11.69 in) PDF to e-mail (300 dpi, 24-bit): about 7.36 sec for single image scan
  • about 1.7 sec for single image send to email. Totally 9.06 sec
Media types :
  • Cut Sheet Paper, Printed Paper (Laser and ink), Pre-Punched Paper, Bank Checks, Business Cards, Freight Bills, Carbonless forms, Previously stapled media with staple removed
Media weights, supported ADF :
  • 40 to 413 g/m²
Scan file format :
  • For text & images: PDF, JPEG, PNG, BMP, TIFF, Text (.txt), Rich Text (rtf) and Searchable PDF
Scan input modes :
  • One default scan mode on front-panel for HP scan in Win OS, HP Easy Scan/ICA in Mac OS and third parties applications via TWAIN, ISIS and WIA
Scanner advanced features :
  • Auto-color detect, auto-crop, auto-exposure, auto orient, OCR, edge removal, background cleanup, remove hole, color drop out, straighten the page, scan to cloud, scan to email, PDF security, misfeed detection advance setting
Control panel :
  • Scan button, Cancel button, Power button with a LED and a LED for Error indication.
ADF specifications:Automatic document feeder capacity :
  • 50 sheets of 75 g/m² paper
Automatic document feeder speed: Up to 35 ppm/70 ipm 3 
Scan size (ADF), maximum :
  • 216 x 3100 mm
Scan size ADF (minimum) :
  • 50.8 x 74 mm
Compatible operating systems : Compatible operating systems: OS X El Capitan 10.11, Microsoft® Windows® 10, 8.1, 8, 7: 32-bit or 64-bit
Mac compatible :
  • Yes
Connectivity :Connectivity, standard :
  • USB 2.0 and USB 3.0 (SuperSpeed)
Connectivity, optional :
  • USB 2.0 port for Wi-Fi accessory
Twain version : TWAIN version 2.1

Power and operating requirements :Power :
  • Input Voltage range: 90 - 264 VAC, Rated Frequency: 50 - 60HZ, Worldwide use
Power consumption: 4.2 watts (ready), 0.7 watts (sleep), 0.1 watts (off), 0.1 watts (auto-off) 2 
Operating temperature range :
  • 10 to 35ºC
Operating humidity :
  • 15 to 80% RH (non-condensing)
Dimensions and weight :Minimum dimensions (W x D x H) :
  • 310 x 198 x 190 mm
Weight :
  • 3.4 kg
What's included :Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)
What's in the box :
  • HP ScanJet Pro 3000 s3 Sheet-feed Scanner engine
  • Installation guide
  • Support flyer
  • Warranty guide
  • 2CDs
  • Power cord
  • USB cable
  • Power Adapter
Software included :
  • HP WIA scan driver, HP TWAIN scan driver
  • HP Scan, HP Scanner Tools Utility, Nuance PaperPort (Win only), I.R.I.S Readiris, I.R.I.S Cardiris (Win only), EMC ISIS (Win only)
Cable included :
  • Yes for all regions