High Definition Personal Camcorder

It's easy to start creating beautiful movies your family will cherish thanks to the VIXIA HF R82 camcorder. Utilize the powerful zoom to capture moments near, far and everywhere in between. With 12 hours of built-in recording time and a lightweight body, you can be sure to have the VIXIA HF R82 on hand to help capture the moment. Explore creative options with improved slow and fast motion recording, while Highlight Priority mode with backlight correction helps ensure realistic colors and tones. Use the Camera Connect app* with your compatible smart device to record remotely, and share your movies online right away for your friends and family to enjoy.

Manufacturer Part Number
1958C002
EAN/UPC
0013803288506,013803288506
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Definition or High Definition: High Definition
Television System: NTSC
Video Recording system: MPEG-4
Image Sensor: 1/4.85-inch CMOS, RGB Primary Color Filter
Total Pixels: Approx. 3.28 Megapixels
Effective Pixels: Video: Approx. 2.07 Megapixels (1920 x 1080)
Photo: Approx. 2.07 Megapixels (1920 x 1080)
Maximum recording Time:

32GB Internal Flash Drive in MP4*:
4 Mbps (1280 x 720)**: 17 hrs. 20 min.
17 Mbps (1920 x 1080)**: 4 hrs. 10 min.
24 Mbps (1920 x 1080)**: 2 hrs. 55 min.
35 Mbps (1920 x 1080)**: 2 hrs.

* Variable bit rate.
** When recording has continued for approximately 12 hours, it will automatically stop and then start.


Lens:

Zoom Ratio:
57x Advanced / 32x Optical / 1140x Digital

Focal Length:
2.8-89.6mm

35mm Film Equivalent:
Optical Zoom: Approx. 38.5-1232mm
Advanced Zoom Off: Approx. 38.5-1232mm
Advanced Zoom On: Approx. 32.5-1853mm

Zoom Speed:
Variable / 3 Fixed Zoom Speeds
Max. F/Stop: f/1.8-4.5


Focusing System: TTL (Through The Lens)
Manual Exposure: Available
Programmed AE:

Smart AUTO, P, SCN*1, High-brightness priority, Cinema Mode*2

*1 Portrait, Sports, Snow, Beach, Sunset Scene, Night, Low Light, Spotlight, Fireworks
*2 Cinema Standard, Vivid, Cool, Sepia, Old Movies


Max Shutter Speed:

Movie: 1/2000 sec.
Still Image: 1/500 sec.


Minimum Focusing Distance: Auto mode: 10mm (AF linkage: WIDE end), 1m in intermediate zoom range, approx. 50cm at TELE end

All other modes: 10mm (WIDE end), 1m across entire zooming range (from edge of lens). However, approx. 50cm at tele macro setting established at this time (automatic movement to TELE end)
White Balance: Auto, Daylight, Tungsten, Custom WB
Frame Rate:

60P/30P/24P


Minimum Illumination:

P mode: Approx. 5 lux
Low Light mode: Approx. 0.4 lux


Image Stabilization:

Intelligent IS in Auto/Baby mode

  • Dynamic IS (default)
  • Powered IS
  • Macro IS
  • Tripod Mode

IS Modes other than Intelligent IS; Dynamic IS and Powered IS settings can be made manually in P/High-brightness priority/SCN*1/ Cinema Mode:

  • Standard IS
  • IS Off

Angular velocity detection (using piezoelectric vibration sensor) and hybrid by sensor based movement vector detection supported.

*1 Portrait, Sports, Snow, Beach, Sunset, Night, Low Light, Spotlight, Fireworks


Filter Diameter: 43mm diameter
Viewfinder: Not Available
LCD Screen: 3.0-inch (7.51cm) panel, widescreen color LCD (approx. 230,000 dots)
Recording Media: Built-in 32GB memory and 1 additional SD/SDHC/SDXC memory card slot
USB Terminal: mini-AB: Hi-Speed USB supported
Video Terminal:

Signal configuration: NTSC standard color video signals
Impedance: 75 Ω
Signal level: 1 Vp-p (composite)

Horizontal resolution
Self recording/playback: Max. 530 TV lines (screen center)
Camera EEout catalog value: Approx. 530 TV lines (screen center)


Audio: Types of signals: Stereo audio signal
Impedance: Less than 3 kΩ
Signal level: -10 dBV (with 47 kΩ load)
Frequency characteristic: 60 Hz to 16 kHz (range between 1 kHz reference ±3 dB)
Accessory Shoe: Not Available
Supplied Video Editing Software: Not Available
HDMI Terminal: HDMI Mini Connector, output only for both images and sound
AV Mini Terminal/Headphone Terminal: 3.5mm diameter stereo mini-jack (also serves as AV mini-terminal)
Impedance: 47 Ω
Output signal level: -18 dBV (with 16 Ω load at maximum volume)
Operating Temperature range: 23° to 113°F (-5° to 45°C) 60% relative humidity (operation)
32° to 104°F (0° to 40°C) 85% relative humidity (performance)
Dimensions: Approx. 2.1 x 2.3 x 4.6 in. / 53 x 58 x 116mm (not including grip belt)
Weight: Approx. 8.5 oz. / 240g (body, not including grip belt)
Approx. 10.9 oz. / 310g (including Battery BP-727, memory card, grip belt)


Recommended Cards:

60P (DOM) recording: Memory cards of class 6 or 10

Class 4, 6 or 10 memory cards are recommended in the high-image-quality and Full HD standard modes.

Slow & Fast motion recording: Use of Class 6 or 10 memory cards

Any class of card may be used for photo shooting.