SFP+ Module

This Accedian" 7SP-500 compatible SFP+ transceiver provides 10GBase-ER throughput up to 40km over single-mode fiber (SMF) at a wavelength of 1550nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent Accedian" transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of Accedian", as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. This transceiver is Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
7SP-500-AOK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

  • Compatible OEM: Accedian®
  • Compatible With OEM Part Number(s): 7SP-500
  • Connector: LC
  • DOM: Non-DOM
  • Form Type: SFP+
  • Media: SMF
  • Reach: 40km
  • Speed: 10GBase
  • Speed Description: 10-Gigabit
  • Transceiver Type: ER
  • Wavelength: 1550nm
    Physical Specification
  • Product Shipping Dimension(HxWxD): 1.2 in. x 2.75 in. x 4.75 in.
  • Product Shipping Weight(LB): 0.4

  • Miscellaneous
  • Country Of Origin: USA
  • ECCN: 5A991
  • HTS-Harmonized Code: 8517.62.0050
  • TAA Compliant: Yes
  • UNSPSC Code: 43201553
  • What's In The Box: 1x transceiver
  • UPC Code: 821455610381
  • Ingram Micro®: 7SP-500-AO
  • Ingram Micro® Canada: 7SP-500-AO
  • Synnex Corporation®: 4736730
  • Tech Data®: 12365598