Isku+ Force FX – RGB Gaming Keyboard With Pressure-Sensitive Key Zone

ROCCAT® Isku+ Force FX – RGB gaming keyboard with pressure-sensitive key zone

The Isku+ Force FX is the first product to debut Force technology, boasting pressure-sensitive QWEASD keys which can be configured in three different modes. The keyboard represents total gaming domination, combining amazing technical engineering with a modern, refreshed design. The Isku+ Force FX offers you supreme quality, precision command, and a bold, uniquely ROCCAT® aesthetic. The Isku+ Force FX is control, intensified.

Force

The Isku+ Force FX features pressure-sensitive QWEASD keys which can be configured in three different modes. The default mode is standard, whereby the keys function as normal. Smooth steps mode is where things get interesting. In this mode, the keys will react to the amount of pressure used, for incremental input. The final mode lets you assign up to three keys or shortcuts to any single key within the pressure sensitive zone.

Light ‘em up

Thanks to its off-white UV-coated keys and your choice of backlighting in 16.8 million colors and 6 adjustable brightness levels, the Isku+ Force FX makes it easy to always hit the right key, even in low lighting. The Isku+ Force FX’s optimized illumination also means it’s perfect for avoiding eye strain during those long gaming sessions.

Easy-Shift[+]™ technology

ROCCAT’s breakthrough Easy-Shift[+]™ technology means each button has more winning-edge value with a secondary programmable function, for a wide array of battle possibilities. Intuitive and easy to program, with options for simple commands or complex macros, Easy-Shift[+]™ expands your arsenal, letting you react both rapidly and efficiently in the heat of the battle.

Combine devices with ROCCAT® Talk®

ROCCAT® TALK® lets your compatible ROCCAT® gaming devices join forces. ROCCAT® Talk® lets you take advantage of our exclusive Easy-Shift[+]™ technology like never before. Now you can use the Easy-Shift[+]™ key on your Isku+ Force FX to activate macros for both the keyboard and mouse; a one-stop short-cut that makes giving orders quick, easy, and effective.

Get your thumbs into the fight

Are all your digits in? Now you can give your thumbs something useful to do. Our ROCCAT designers and engineers put three individually-programmable THUMBSTER MACRO KEYS right below the Isku+ Force FX’s spacebar, each easily activated with a strike of the thumb.

ROCCAT® Swarm

Swarm is the software incarnation of ROCCAT’s future ready philosophy. It’ll cover you for all relevant gaming platforms and devices. It’s the next-gen system that keeps on top all games, apps and ROCCAT products in one place. It provides next-level product integration, working as a unified driver suite with an overview of all of your ROCCAT devices. Say goodbye to multiple tray icons – with Swarm you have a veritable gaming command HQ for every weapon in your arsenal.

Manufacturer Part Number
ROC-12-821
EAN/UPC
4250288173002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Pressure-sensitive QWEASD key zone
  • RGB Illuminated keyboard with 123 keys
  • Enhanced anti-ghosting capability
  • 3 programmable thumbster keys
  • 5 programmable macro keys
  • 3 Status LEDs (Caps Lock, Easy Shift[+]™, Num Lock)
  • 1000Hz polling rate
  • 1ms response time
  • 1.8m USB cable