TH530 Full HD 1080p Home Entertainment Projector

Projection Perfect for Home Entertainment

BenQ TH530 is just the all-in-one projector you need to enjoy home entertainment. Featuring Full HD 1080p resolution with 3200 ANSI lumens and 10000:1 high contrast ratio. TH530 also offers multi display for ultra-smooth connection to keep enjoying high image quality without worries!

KEY FEATURES

  • Full HD 1080p Resolution
  • Up to 3200 Lumens
  • Easy Installation & Control
  • Easy Maintenance
  • <0.5W Standby Mode

Manufacturer Part Number
9H.JFH77.14E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System‎: DLP‎
Native Resolution‎: 1080p (1920 x 1080)‎
Brightness*‎: 3200AL‎
Contrast Ratio‎: 10000:1 ‎
Display Color‎: 1.07 Billion Colors‎
Lens‎: F=2.55-2.68, f=22-24.1mm‎
Aspect Ratio‎: Native 16:9 (5 aspect ratio selectable)‎
Throw Ratio‎: 1.47-1.62 (95" ±3% @ 3.1m)‎
Image Size (Diagonal)‎: 70"~150" / 300"‎
Zoom Ratio‎: 1.1:1‎
Lamp Type‎: 196W‎
Projection Offset‎: 116% ±5%‎
Resolution Support‎: VGA(640 x 480) to WUXGA_RB(1920 x 1200) * RB= Reduced blanking‎
Horizontal Frequency‎: 15k~102KHz‎
Vertical Scan Rate‎: 23 ~ 120 Hz‎
Dimensions(W x H x D)‎: 283x95x222 mm‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p‎
Video Compatibility‎: NTSC, PAL, SECAM‎
On-Screen Display Languages‎: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)‎
Picture Modes‎: Dynamic / Presentation / sRGB / Cinema / (3D) / User 1 / User 2 ‎
Accessories (Standard)‎:

  • Remote Control w/ Battery
  • Power Cord (by region)
  • User Manual CD
  • Quick Start Guide
  • Warranty Card (by region)
  • VGA(D-sub 15pin) Cable ‎

lampmodenesl‎: 4000/6000/6500/10000 hours‎
Keystone Adjustment‎: 1D, Vertical +/- 40 degrees‎
Audible Noise (Normal/Economic Mode)‎: 33/28 dBA‎
Power Consumption‎: Normal 270W, Eco 220W, Standby <0.5W‎‎
EnvironmentalNotice‎: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.‎
Accessories (Optional)‎:

  • Spare Lamp Kit P/N: 5J.JFH05.001
  • Ceilling Mount P/N: 5J.J2K01.001
  • 3D Glasses P/N: 5J.J0T14.011
  • Carry bag‎

3D Support and Compatibility‎: PC: 120Hz Frame Sequential 3D for resolutions up to WXGA, PC: 60Hz Top-bottom 3D for resolutions up to SXGA+
Video: 60Hz Frame Sequential 3D for resolutions up to 480i‎
Weight (Without Packing / With Packing)‎: 1.96KG‎
Interface‎:

  • Computer in (D-sub 15pin) x 2 (Share with component)
  • Monitor out (D-sub 15pin) x 1 (Only support Computer 1)
  • Composite Video in (RCA) x 1
  • S-Video in (Mini DIN 4pin) x 1
  • HDMI x 1
  • Audio in (Mini Jack) x 1
  • Audio out (Mini Jack) x 1
  • Speaker 2W x 1
  • USB (Type mini B) x 1 (Download & page/down)
  • RS232 (DB-9pin) x 1
  • IR Receiver x 1 (Front)‎

Power Management Function‎: Automatic power off after 20 minutes without a display source.‎
Power Supply‎: AC100 to 240 V, 50 to 60 Hz‎

* Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.
** Default mode is Presentation. When 3D is on, Picture Modes only shows 3D. When 3D is off, it is not shown in Picture Modes.