1000VA Rack/Wall Mountable UPS

When you need flexible and affordable protection for equipment in edge computing environments, look no further than the Eaton 5P rackmount compact UPS. Expanding upon the success of the Eaton 5P 1U and 2U platforms, we’ve reduced the footprint, added outlets and provided more flexibility for mounting configurations, all while maintaining the reliability and  efficiency of the 5P platform.

Manufacturer Part Number
5P1000RC
EAN/UPC
0743172088277,743172088277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Topology: Line interactive
Configuration: Rackmount / Wallmount
Color: Black and silver
Rating (VA/Watts): 1000/770
Diagnostics: Full system self-test at power up
Dimensions (H x W x D, inches): 3.4 (2U) x 17.3 x 16.0
Dimensions (H x W x D, mm): 86.2 x 440 x 405
Weight (kg): 15
Weight (lbs): 33
Warranty: 3 years on electronics, 3 years on batteries with registration
Rail Kit Included: Two-post rail kit, four-post rail kit, wall-mount kit
Remote Emergency Power off (REPO): ROO/RPO: Rear terminal block connector for remote on/off and power off
Contents
(Ships with the following items):
5P rackmount compact UPS
Quick start guide
USB cable
RS-232 serial cable
Multi-purpose rail kit
Efficiency: up to 95.9%
 
Electrical Input
Connection: (1) NEMA 5-15P
Input Cord: 6 feet (1.8 meters)
Input Voltage Range: 89–151 Vac (adjustable to 70–153 Vac)
Nominal Voltage: 120 Vac (adjustable to 100/120/125Vac)
Frequency: 50/60 Hz (auto-sensing)
Frequency Range: 47–70 Hz (50 Hz system), 56.5–70 Hz (60 Hz system), 40-70 Hz in low-sensitivity mode
 
Electrical Output
Nominal Voltage: 120V default (100/120/125V)
Output Receptacles: (10) NEMA 5-15R
On Utility Voltage Regulation: 102–132 Vac
On Battery Voltage Regulation: -10%, +6% of nominal
Output Frequency: 50/60 Hz ±0.1 % (autosensing)
Load Segments: Group 1: (3) 5-15R outlets; Group 2: (3) 5-15R outlets
view load segments application note

Battery
Battery Description: Sealed, lead-acid; maintenance free
Battery Management: ABM technology and temperature-compensated charging method (user selectable), automatic battery test and deep discharge protection
Extended Battery Capability: None; See Eaton 5PX UPS for extended runtimes
Start On Battery: Allows start of UPS without utility power (First time start must be on AC power)
 
Communications
User Interface: LCD graphical display
LEDs: Load protected, on battery and fault
Communication Ports: RS-232 (RJ45) ports; USB port as standard (HID). 6-foot RS-232 and USB cables included
Communications Card Slots: One slot; Network Card-MS is optional
Power Management Software: Eaton Intelligent Power Manager (included)
 
Environmental & Standards
RoHS Compliance: Yes
Heat Dissipation (BTU): Line: 106, Battery 500
Audible Noise: <45 dB at 1 meter
Operating Temperature: 0 to 35°C (32°F to 95°F)
Performance - Safety - EMC: UL 1778, UL497A
Safety markings: cULus, CE
EMC Markings: IEC 62040-2 C1-C2 / EN 55024 / CISPR22 Class B / FCC part 15 Class B
Storage Temperature: -15°C – 40°C (5°F – 104°F)
Relative Humidity: 0–90% non-condensing
Altitude: Up to 10,000 ft (3000m) without de-rating