Pro x2 612 G2 with Keyboard

The versatile HP Pro x2 design strikes the right balance of mobility, durability, and security in a device that is designed to last. Ideal for challenging environments, this versatile detachable PC lets you work the way you want.

  • Windows 10 or other operating systems available
Strong security, simplified manageability.

Take security to the next level with a built-in smart card reader that can verify user credentials. Protect against BIOS attacks with HP Sure Start Gen3 and easily manage devices through Microsoft System Center Configuration Manager with the HP Manageability Integration Kit.

Adapts to the way you work

Explore your creative potential with the extended 165° kickstand opening and the optional HP Active Pen with App Launch for a natural inking experience. Use in tablet mode for surfing, or attach the optional HP Pro x2 Collaboration Keyboard and use it as a notebook.

Field ready

This detachable can go the distance passing MIL-STD 810G tests. The HP Pro x2 is up to the task with a long battery life, and a fanless design for quiet operation.

Delighting users, helping IT.

The HP Pro x2 removable back cover allows fast easy upgrades to serviceable components in the field saving time and money and helping extend the life of your investment.

Let nothing stand in your way
  • Power through your day with Windows 10 Pro and the powerful, sleek, thin, and light HP Pro x2 612.
Security first
  • Keep your data on premise with a removable, encrypted SSD and HP Drive Encryption software.
Work safe
  • Work smart with a built-in smart card reader that provides additional layer of security and control over user credentials and an optional NFC sensor that provides supplemental authentication protection and enables secure payments.
Self-healing safeguard
  • Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.
Mobilize your workforce
  • Get the benefits of mobility for the modern workforce and help boost productivity with powerful 7th Gen Intel® Core® processors.
Speed up the basics of IT management
  • Deploy the HP Manageability Integration Kit to help speed up image creation and the management of hardware, BIOS, and security when managing devices through Microsoft System Center Configuration Manager.
Maximize network performance
  • Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.
Office Intelligence
  • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.
  • Windows 10 or other operating systems available

Manufacturer Part Number
1BT07UT#ABA
EAN/UPC
0190781534860,190781534860
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At A Glance

  • Windows 10 versions
  • Intel® Core or Intel® Pentium® processors
  • Intel® Graphics
  • 30.48 cm (12") diagonal FHD BrightView WUXGA+ UWVA ultra-slim LED-backlit touch screen (1920 x1280) with direct bonded, Corning® Gorilla® Glass 4
  • Up to 8 GB of memory and up to 512 GB storage
  • Starting weight 2.65 lbs/ 1.2 kg (tablet with optional HP Pro x2 612 keyboard)
  • With integrated stereo speakers, front and rear facing web camera and integrated microphone
  • New collaboration keyboard with dedicated collaboration keys, multitouch gestures enabled for clickpad and backlit keyboard
  • Security features include TPM 1.2/2.0, integrated smart card reader, optional pad fingerprint reader, optional NFC and HP SureStart 3.0
  • Wireless connectivity with WLAN and optional WWAN
  • Pending MIL-STD-810g testing1
  • Standard commercial 1 year limited warranty. Optional HP Care Packs also available.
1. MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.