Count on these toner cartridges with JetIntelligence to deliver more pages than ever at fast speeds in your HP Color LaserJet Pro M452 Printer series, HP Color LaserJet Pro MFP M477 series. Intelligently track toner levels with print-gauge technology to help ensure you get the pages you paid for. Anti-fraud technology and HP ColorSphere 3 toner ensure HP professional-quality for producing sharp text, bold blacks and crisp graphics. Quickly replace your cartridges, using auto seal removal and easy-open packaging. Each color cartridge yields approximately 2,300 pages.
Note:
Printer Specifications
Print technology: Laser
Print Resolution Resolution technology: JetIntelligence
Box contents What's in the box: 3 toner cartridges
Recycling guide
Cartridges and Printheads Cartridge color: Cyan, Magenta, Yellow
Package count: 3
Technology: Laser
Subgroup: Standard Capacity Cartridges
Supply type: Cartridges
Yield: 2300
Page yield (colour): Per cartridge: 2,300 pages
Color(s) of printing supplies: Cyan, magenta, yellow
Selectability: 410A
Page yield footnote: Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
Weights Weight: 1.8 kg
Package weight: 2.58 kg
Dimensions Minimum dimensions (W x D x H): 363 x 306 x 123 mm
Package dimensions (W x D x H): 363 x 306 x 123 mm
Warranty Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.