SG105 5-Port 10/100/1000 Gigabit Switch

Tenda SG105 5-Port 10/100/1000 Gigabit Switch

SG105 is a 5-Port Gigabit Desktop SOHO switch. It provides 5 Gigabit ports, which allows the user to establish a LAN network, or extend the uplink network. Compared with a Megabit switch, it enhances transmission speed up to 10 times, eliminating the bottleneck of cascading bandwidth. It supports desktop installation and wall-mounting. Plug and Play design without configuration. With the stable connection and easy-to-use features, it is best suitted for dormitories, small offices, home offices and Video Surveillance.

Manufacturer Part Number
SG105
EAN/UPC
0885397270706,885397270706
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard&Protocol: IEEE 802.3/u/x/ab

Interface:
5* 10/100/1000Mbps auto-negotiation RJ45 ports, auto MDI/MDIX

Transmission Media:

  • 10BASE-T: Cat.3 or Above
  • 100BASE-TX/1000BASE-T: Cat.5, Cat.5e or Above
Forwarding Rate:
  • 10Mbps: 14880pps
  • 100Mbps: 148800pps
  • 1000Mbps: 1488000pps
LED:
  • 5*10/100/1000Mbps Link/Act LEDs
  • 1*power LED
Features:
  • Store-and-forward mechanism
  • Auto-learning and auto-aging MAC address
  • Switching capacity of 10Gbps
Power Input: 100-240V~50/60Hz

Power Output:
5V/0.6A

Consumption:
Standby: 0.5W Maximum:2.5W(220V/50Hz)

Dimension:
96*66*23mm

Operation Temperature:
0℃~45℃

Operating Humidity:
10%~90% non-condensing

Storage Temperature:
-40℃~70℃

Storage Humidity:
5%~90% non-condensing