BRIO 4K Ultra HD Webcam with RightLight 3 with HDR

A NEW BENCHMARK FOR WEBCAMS

Step up to the world’s most technologically advanced webcam and get professional-quality video for conference calls, streaming, or video recording. Logitech BRIO is packed with features that produce stunning video in any environment. Our first 4K ultra high-def camera offers 5x digital zoom and RightLight™ 3 with HDR. Background replacement gives you the freedom to meet anywhere.

CAPTURE EVERY DETAIL IN 4K HD

Stream crystal-clear video with superb resolution, frame rate, color, and detail. Logitech BRIO delivers 4K Ultra HD at 30 fps or 1080p at 30/60 fps to provide the highest quality at any application. Get a closer look with 5x zoom. If it’s in the frame, BRIO can capture it.

LOOK GREAT IN ANY LIGHT

Now you can take a conference call, stream, or record video in any lighting condition – and always look your best. Whether in low light or bright sunshine, Logitech BRIO with RightLight™ 3 and high dynamic range (HDR) technology adjusts to highlight the most important subject: you.

STRENGTHEN SECURITY WITH EASE

Infrared detection and certification with Windows Hello™ facial recognition software provide a reliable safeguard against unauthorized logins and access to secure information. Say goodbye to complicated passwords. Simply look into BRIO’s lens to be immediately signed on.

CONTROL THE VISUAL ENVIRONMENT

Take advantage of BRIO’s industry-leading technology to minimize background noise and visual clutter. Even when the world around you is chaotic and uncooperative, you can produce clean, clear video using multiple field-of-vision options and 5x digital zoom to focus on what matters.

Manufacturer Part Number
960-001105
EAN/UPC
0097855125620,097855125620
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs & Details

Dimensions

Camera
    • Height x Width x Depth:
    • 1 in (27 mm) x 4 in (102 mm) x 1 in (27 mm)
    • Weight: 2.2 oz (63 g)
Clip
    • Height x Width x Depth:
    • 3.9 in (99 mm) x 1.4 in (36 mm) x .22 in (6 mm)
    • Weight: 1.5 oz (44 g)
Cable Length
  • 4.9 ft (1.5 m)
  • Weight: 2.2 oz (63 g)

System Requirements

  • Windows® 7 (1080p only), Windows 8.1, or Windows 10
    macOS 10.10 or higher

  • Google Chromebook Version 29.0.1547.70, Platform 4319.79.0 with:

    • 2.4 GHz Intel® Core 2 Duo processor
    • 2 GB RAM or more
    • Hard drive space for recorded videos
    • USB 2.0 port (USB 3.0 required for 4K)

Technical Specifications

  • 4K Ultra HD video calling (up to 4096 x 2160 pixels @ 30 fps)
  • 1080p Full HD video calling (up to 1920 x 1080 pixels @ 30 or 60 fps)
  • 720p HD video calling (up to 1280 x 720 pixels @ 30, 60, or 90 fps)
  • Plug-and-play USB connectivity
  • 90 degree field of view (FOV) with two additional settings (65 degrees and 78 degrees) available with optional software download
  • 5x digital zoom in Full HD
  • Autofocus
  • RightLight 3 with HDR for clear image in various lighting environments ranging from low light to direct sunlight
  • Built-in dual omni-directional mics with noise cancellation
  • Infrared sensor technology
  • Background replacement
  • External privacy shutter
  • Multiple mounting options, including clip and tripod mount
  • Supports multiple connection types, including USB 2.0 Type A and USB 3.0 Type A and C connections
  • Custom carrying case
  • Background replacement, a Logitech labs project powered by Personify

Package Contents

  • Webcam
    USB 3.0 cable compatible with USB 2.0 or Type C
    Removable clip
    Privacy shade
    Carrying pouch
    Documentation

Warranty Information

3-year Limited hardware warranty

Part Number

  • PN 960-001105