4-Port USB 3.0 4K DisplayPort KVMP Switch

The ATEN CS1924 4-Port USB 3.0 4K DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology for the increasing demand of higher video quality and transfer speeds on modern computers. The ATEN CS1924 offers an unprecedented performance of delivering 4K resolution, the next generation USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates and enhanced user-friendly operations.

As a KVM switch, the CS1924 allows users to access four DisplayPort computers from a single USB keyboard, USB mouse and monitor console. Doing so with ease, the CS1924 provides three convenient switching methods – using front panel pushbuttons, mouse, or hotkeys for flexible access to any computer connected to the installation.

The unique independent switching feature allows the KVM control to focus on one computer while the USB peripheral focus is on another computer. This eliminates the need to purchase a separate USB hub or stand-alone peripheral sharer – such as a print server, modem splitter, etc.

With its rich feature set, the CS1924 is designed to surpass all requirements in graphic design, animation, and video-editing applications. Such as CAD/CAM (computer aided design/manufacturing). The CS1924 allows you to share the audio from each of the connected computers. HD audio transmitted by DisplayPort would offer you a different experience.

Manufacturer Part Number
CS1924
EAN/UPC
0672792403729,672792403729
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Computer Connections: 4

Port Selection: Hotkey, Pushbutton, Mouse

Connectors

Console Ports:

2 x USB Type A Female (Black)
1 x DisplayPort Female (Black)
2 x 3.5mm Audio Jack Female (Green; 1 x front, 1 x rear)
2 x 3.5mm Audio Jack Female (Pink; 1 x front, 1 x rear)

KVM (Computer) Ports:

4 x USB3.1 Gen1 Type B Female (Blue)
4 x DisplayPort Female (Black)
4 x 3.5mm Audio Jack Female (Green)
4 x 3.5mm Audio Jack Female (Pink)

Power: 1 x DC Jack

USB Hub: 2 x USB3.1 Gen1 Type A Female (Blue; 1 x front panel; 1 x rear panel)

Switches

Selected: 4 x Pushbutton

LEDs

On Line /Selected: 4 (Orange)
USB Link: 4 (Green)

Emulation

Keyboard / Mouse: USB

Video: 4096 x 2160 @ 60Hz

Scan Interval: 1-99 Seconds (Default: 5 sec.)

Power Consumption: DC 5.0V; 14.2W

Environmental

Operating Temperature: 0-50°C
Storage Temperature: -20-60°C
Humidity: 0-80% RH, Non-condensing

Physical Properties

Housing: Metal, Plastic
Weight: 0.91 kg ( 2 lb )
Dimensions (L x W x H): 27.00 x 8.80 x 5.55 cm
(10.63 x 3.46 x 2.19 in.)

Note: For some of rack mount products, please note that the standard physical dimensions of WxDxH are expressed using a LxWxH format.